Capital Lighting, Inc. 27440 Lamps-Table Lamps 363483

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Red Weight: 13 Product Name: One Light Table Lamp UPC: 792977274408 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Red Weight: 13 Product Name: One Light Table Lamp UPC: 792977274408 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27440 Lamps-Table Lamps - 363483 - Capital Lighting, Inc.
Columbus, OH, USA
27440 Lamps-Table Lamps
363483
27440 Lamps-Table Lamps 363483
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.75 Length 30.75 Bulb Qty: 1 Wattage: 150 Finish: Crackled Red Weight: 13 Product Name: One Light Table Lamp UPC: 792977274408 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.75
Length 30.75
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Red
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274408
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363483
Product Name 27440 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details