Capital Lighting, Inc. 27442 Lamps-Table Lamps 363480

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Dark Weight: 12 Product Name: One Light Table Lamp UPC: 792977274422 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Dark Weight: 12 Product Name: One Light Table Lamp UPC: 792977274422 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27442 Lamps-Table Lamps - 363480 - Capital Lighting, Inc.
Columbus, OH, USA
27442 Lamps-Table Lamps
363480
27442 Lamps-Table Lamps 363480
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Dark Weight: 12 Product Name: One Light Table Lamp UPC: 792977274422 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Dark
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977274422
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363480
Product Name 27442 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details