Capital Lighting, Inc. 27426 Lamps-Table Lamps 363459

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Deep Maroon Weight: 14 Product Name: One Light Table Lamp UPC: 792977274262 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Deep Maroon Weight: 14 Product Name: One Light Table Lamp UPC: 792977274262 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27426 Lamps-Table Lamps - 363459 - Capital Lighting, Inc.
Columbus, OH, USA
27426 Lamps-Table Lamps
363459
27426 Lamps-Table Lamps 363459
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Deep Maroon Weight: 14 Product Name: One Light Table Lamp UPC: 792977274262 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 100
Finish: Deep Maroon
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977274262
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363459
Product Name 27426 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details