Capital Lighting, Inc. 27429 Lamps-Table Lamps 363456

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Qty: 1 Wattage: 150 Finish: Ash Gray Weight: 14 Product Name: One Light Table Lamp UPC: 792977274293 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Qty: 1 Wattage: 150 Finish: Ash Gray Weight: 14 Product Name: One Light Table Lamp UPC: 792977274293 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27429 Lamps-Table Lamps - 363456 - Capital Lighting, Inc.
Columbus, OH, USA
27429 Lamps-Table Lamps
363456
27429 Lamps-Table Lamps 363456
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.25 Bulb Qty: 1 Wattage: 150 Finish: Ash Gray Weight: 14 Product Name: One Light Table Lamp UPC: 792977274293 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.25
Bulb
Qty: 1
Wattage: 150
Finish: Ash Gray
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977274293
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363456
Product Name 27429 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details