Capital Lighting, Inc. 27434-1 Lamps-Table Lamps 363455

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Plated Metal Weight: 9 Product Name: One Light Table Lamp UPC: 792977274347 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Plated Metal Weight: 9 Product Name: One Light Table Lamp UPC: 792977274347 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27434-1 Lamps-Table Lamps - 363455 - Capital Lighting, Inc.
Columbus, OH, USA
27434-1 Lamps-Table Lamps
363455
27434-1 Lamps-Table Lamps 363455
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Plated Metal Weight: 9 Product Name: One Light Table Lamp UPC: 792977274347 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Length 31.00
Bulb
Qty: 1
Wattage: 100
Finish: Polished Nickel Plated Metal
Weight: 9
Product Name: One Light Table Lamp
UPC: 792977274347
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363455
Product Name 27434-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details