Capital Lighting, Inc. 27430 Lamps-Table Lamps 363453

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Polished Silver Glaze And Nickel Weight: 9 Product Name: One Light Table Lamp UPC: 792977274309 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Polished Silver Glaze And Nickel Weight: 9 Product Name: One Light Table Lamp UPC: 792977274309 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27430 Lamps-Table Lamps - 363453 - Capital Lighting, Inc.
Columbus, OH, USA
27430 Lamps-Table Lamps
363453
27430 Lamps-Table Lamps 363453
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Polished Silver Glaze And Nickel Weight: 9 Product Name: One Light Table Lamp UPC: 792977274309 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Length 28.75
Bulb
Qty: 1
Wattage: 100
Finish: Polished Silver Glaze And Nickel
Weight: 9
Product Name: One Light Table Lamp
UPC: 792977274309
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363453
Product Name 27430 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details