Capital Lighting, Inc. 27416 Lamps-Table Lamps 363429

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.25 Length 28.25 Bulb Qty: 1 Wattage: 100 Finish: Sand Stone Weight: 9 Product Name: One Light Table Lamp UPC: 792977274163 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.25 Length 28.25 Bulb Qty: 1 Wattage: 100 Finish: Sand Stone Weight: 9 Product Name: One Light Table Lamp UPC: 792977274163 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27416 Lamps-Table Lamps - 363429 - Capital Lighting, Inc.
Columbus, OH, USA
27416 Lamps-Table Lamps
363429
27416 Lamps-Table Lamps 363429
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.25 Length 28.25 Bulb Qty: 1 Wattage: 100 Finish: Sand Stone Weight: 9 Product Name: One Light Table Lamp UPC: 792977274163 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.25
Length 28.25
Bulb
Qty: 1
Wattage: 100
Finish: Sand Stone
Weight: 9
Product Name: One Light Table Lamp
UPC: 792977274163
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363429
Product Name 27416 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details