Capital Lighting, Inc. 27417 Lamps-Table Lamps 363427

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.75 Length 29.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Golden Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274170 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.75 Length 29.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Golden Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274170 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27417 Lamps-Table Lamps - 363427 - Capital Lighting, Inc.
Columbus, OH, USA
27417 Lamps-Table Lamps
363427
27417 Lamps-Table Lamps 363427
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.75 Length 29.75 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Golden Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274170 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.75
Length 29.75
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Golden Bronze
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274170
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363427
Product Name 27417 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details