Capital Lighting, Inc. 27418 Lamps-Table Lamps 363424

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Rustic Black Weight: 10 Product Name: One Light Table Lamp UPC: 792977274187 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Rustic Black Weight: 10 Product Name: One Light Table Lamp UPC: 792977274187 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27418 Lamps-Table Lamps - 363424 - Capital Lighting, Inc.
Columbus, OH, USA
27418 Lamps-Table Lamps
363424
27418 Lamps-Table Lamps 363424
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Rustic Black Weight: 10 Product Name: One Light Table Lamp UPC: 792977274187 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Length 28.50
Bulb
Qty: 1
Wattage: 100
Finish: Rustic Black
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274187
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363424
Product Name 27418 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details