Capital Lighting, Inc. 27423 Lamps-Table Lamps 363422

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Deep Red Weight: 10 Product Name: One Light Table Lamp UPC: 792977274231 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Deep Red Weight: 10 Product Name: One Light Table Lamp UPC: 792977274231 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27423 Lamps-Table Lamps - 363422 - Capital Lighting, Inc.
Columbus, OH, USA
27423 Lamps-Table Lamps
363422
27423 Lamps-Table Lamps 363422
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Qty: 1 Wattage: 100 Finish: Deep Red Weight: 10 Product Name: One Light Table Lamp UPC: 792977274231 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Length 31.00
Bulb
Qty: 1
Wattage: 100
Finish: Deep Red
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274231
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363422
Product Name 27423 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details