Capital Lighting, Inc. 27421 Lamps-Table Lamps 363421

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Crackled Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977274217 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Crackled Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977274217 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27421 Lamps-Table Lamps - 363421 - Capital Lighting, Inc.
Columbus, OH, USA
27421 Lamps-Table Lamps
363421
27421 Lamps-Table Lamps 363421
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Crackled Matte Black Weight: 11 Product Name: One Light Table Lamp UPC: 792977274217 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.75
Length 28.75
Bulb
Qty: 1
Wattage: 100
Finish: Crackled Matte Black
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274217
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363421
Product Name 27421 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details