Capital Lighting, Inc. 26546 Lamps-Table Lamps 363412

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antiqued Silver Weight: 13 Product Name: Two Light Table Lamp UPC: 792977265468 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antiqued Silver Weight: 13 Product Name: Two Light Table Lamp UPC: 792977265468 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

Suppliers

Company
Product
Description
Supplier Links
26546 Lamps-Table Lamps - 363412 - Capital Lighting, Inc.
Columbus, OH, USA
26546 Lamps-Table Lamps
363412
26546 Lamps-Table Lamps 363412
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antiqued Silver Weight: 13 Product Name: Two Light Table Lamp UPC: 792977265468 Category: Lamps Shipped Via: Ups Designer: Joseph Famulari

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.75
Length 32.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antiqued Silver
Weight: 13
Product Name: Two Light Table Lamp
UPC: 792977265468
Category: Lamps
Shipped Via: Ups
Designer: Joseph Famulari

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363412
Product Name 26546 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details