Capital Lighting, Inc. 26544 Lamps-Table Lamps 363411

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Heavy Gray Glaze And Antiqued Pewter Weight: 10 Product Name: One Light Table Lamp UPC: 792977265444 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Heavy Gray Glaze And Antiqued Pewter Weight: 10 Product Name: One Light Table Lamp UPC: 792977265444 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26544 Lamps-Table Lamps - 363411 - Capital Lighting, Inc.
Columbus, OH, USA
26544 Lamps-Table Lamps
363411
26544 Lamps-Table Lamps 363411
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Heavy Gray Glaze And Antiqued Pewter Weight: 10 Product Name: One Light Table Lamp UPC: 792977265444 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 150
Finish: Heavy Gray Glaze And Antiqued Pewter
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977265444
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363411
Product Name 26544 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details