PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.25
Length 31.25
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Pale Green
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977265451
Category: Lamps
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 363410 |
| Product Name | 26545 Lamps-Table Lamps |
| Application | Residential |