Capital Lighting, Inc. 26759 Lamps-Table Lamps 363409

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Aged Green Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977267592 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Aged Green Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977267592 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26759 Lamps-Table Lamps - 363409 - Capital Lighting, Inc.
Columbus, OH, USA
26759 Lamps-Table Lamps
363409
26759 Lamps-Table Lamps 363409
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Aged Green Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977267592 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.50
Length 32.50
Bulb
Qty: 1
Wattage: 150
Finish: Aged Green Glaze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977267592
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363409
Product Name 26759 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details