Capital Lighting, Inc. 26848 Lamps-Table Lamps 363406

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Finish With Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977268483 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Finish With Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977268483 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26848 Lamps-Table Lamps - 363406 - Capital Lighting, Inc.
Columbus, OH, USA
26848 Lamps-Table Lamps
363406
26848 Lamps-Table Lamps 363406
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Finish With Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977268483 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Finish With Crackled
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268483
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363406
Product Name 26848 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details