Capital Lighting, Inc. 27414 Lamps-Table Lamps 363405

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Brown Finish With Silver Champagne Weight: 11 Product Name: One Light Table Lamp UPC: 792977274149 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Brown Finish With Silver Champagne Weight: 11 Product Name: One Light Table Lamp UPC: 792977274149 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27414 Lamps-Table Lamps - 363405 - Capital Lighting, Inc.
Columbus, OH, USA
27414 Lamps-Table Lamps
363405
27414 Lamps-Table Lamps 363405
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Brown Finish With Silver Champagne Weight: 11 Product Name: One Light Table Lamp UPC: 792977274149 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Brown Finish With Silver Champagne
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274149
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363405
Product Name 27414 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details