Capital Lighting, Inc. 27412 Lamps-Table Lamps 363400

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Golden Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977274125 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Golden Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977274125 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27412 Lamps-Table Lamps - 363400 - Capital Lighting, Inc.
Columbus, OH, USA
27412 Lamps-Table Lamps
363400
27412 Lamps-Table Lamps 363400
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Golden Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977274125 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 35.00
Length 35.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Golden Bronze
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274125
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363400
Product Name 27412 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details