Capital Lighting, Inc. NCE-830LBU3BN Mini Pendants-Cable 363273

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: Saria 3W LED Pendant, 3000K, Blue Edge-Lit, Brushed Nickel UPC: 732180231768
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: Saria 3W LED Pendant, 3000K, Blue Edge-Lit, Brushed Nickel UPC: 732180231768

Suppliers

Company
Product
Description
Supplier Links
NCE-830LBU3BN Mini Pendants-Cable - 363273 - Capital Lighting, Inc.
Columbus, OH, USA
NCE-830LBU3BN Mini Pendants-Cable
363273
NCE-830LBU3BN Mini Pendants-Cable 363273
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: Saria 3W LED Pendant, 3000K, Blue Edge-Lit, Brushed Nickel UPC: 732180231768

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Length 0.00
Bulb
Type: LED
Wattage: 3
Finish: Brushed Nickel
Product Name: Saria 3W LED Pendant, 3000K, Blue Edge-Lit, Brushed Nickel
UPC: 732180231768

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363273
Product Name NCE-830LBU3BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details