Capital Lighting, Inc. NCE-830LGR1BN Mini Pendants-Cable 363271

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 1 Finish: Brushed Nickel Product Name: Saria 1W LED Pendant, 3000K, Green Edge-Lit, Brushed Nickel UPC: 732180231775
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 1 Finish: Brushed Nickel Product Name: Saria 1W LED Pendant, 3000K, Green Edge-Lit, Brushed Nickel UPC: 732180231775

Suppliers

Company
Product
Description
Supplier Links
NCE-830LGR1BN Mini Pendants-Cable - 363271 - Capital Lighting, Inc.
Columbus, OH, USA
NCE-830LGR1BN Mini Pendants-Cable
363271
NCE-830LGR1BN Mini Pendants-Cable 363271
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 1 Finish: Brushed Nickel Product Name: Saria 1W LED Pendant, 3000K, Green Edge-Lit, Brushed Nickel UPC: 732180231775

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Length 0.00
Bulb
Type: LED
Wattage: 1
Finish: Brushed Nickel
Product Name: Saria 1W LED Pendant, 3000K, Green Edge-Lit, Brushed Nickel
UPC: 732180231775

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363271
Product Name NCE-830LGR1BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details