Capital Lighting, Inc. 103043-07-ZX303 Mid. Chandeliers-Glass Down 363172

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
103043-07-ZX303 Mid. Chandeliers-Glass Down - 363172 - Capital Lighting, Inc.
Columbus, OH, USA
103043-07-ZX303 Mid. Chandeliers-Glass Down
363172
103043-07-ZX303 Mid. Chandeliers-Glass Down 363172
PRODUCT DETAILS / SPECS Width/Dia: 23.10 Height: 30.90 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 23.10
Height: 30.90
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363172
Product Name 103043-07-ZX303 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details