Capital Lighting, Inc. 18840-312-07-G362 Mini Pendants-Rod 363170

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.70 Length 5.70 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.70 Length 5.70 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
18840-312-07-G362 Mini Pendants-Rod - 363170 - Capital Lighting, Inc.
Columbus, OH, USA
18840-312-07-G362 Mini Pendants-Rod
363170
18840-312-07-G362 Mini Pendants-Rod 363170
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.70 Length 5.70 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.70
Length 5.70
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363170
Product Name 18840-312-07-G362 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details