Capital Lighting, Inc. 133353-08-707 Pendants-Other 363169

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 24.40 Length 24.40 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 24.40 Length 24.40 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
133353-08-707 Pendants-Other - 363169 - Capital Lighting, Inc.
Columbus, OH, USA
133353-08-707 Pendants-Other
363169
133353-08-707 Pendants-Other 363169
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 24.40 Length 24.40 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 11.90
Height: 24.40
Length 24.40
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363169
Product Name 133353-08-707 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details