Capital Lighting, Inc. 137665-07-781 Pendants-Drum Shade 363168

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.10 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.10 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
137665-07-781 Pendants-Drum Shade - 363168 - Capital Lighting, Inc.
Columbus, OH, USA
137665-07-781 Pendants-Drum Shade
363168
137665-07-781 Pendants-Drum Shade 363168
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.10 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.10
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363168
Product Name 137665-07-781 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details