Capital Lighting, Inc. 134501-05-791 Pendants-Other 363166

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze

Suppliers

Company
Product
Description
Supplier Links
134501-05-791 Pendants-Other - 363166 - Capital Lighting, Inc.
Columbus, OH, USA
134501-05-791 Pendants-Other
363166
134501-05-791 Pendants-Other 363166
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 16.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363166
Product Name 134501-05-791 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details