PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.10
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Dark Smoke
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 363165 |
| Product Name | 137665-07-779 Pendants-Drum Shade |
| Application | Residential |