Capital Lighting, Inc. 137665-07-778 Pendants-Drum Shade 363162

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.10 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.10 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
137665-07-778 Pendants-Drum Shade - 363162 - Capital Lighting, Inc.
Columbus, OH, USA
137665-07-778 Pendants-Drum Shade
363162
137665-07-778 Pendants-Drum Shade 363162
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.10 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.10
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363162
Product Name 137665-07-778 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details