Capital Lighting, Inc. 137640-07-590 Island/Pool Table-4 Light + 363161

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.80 Length 9.80 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.80 Length 9.80 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
137640-07-590 Island/Pool Table-4 Light + - 363161 - Capital Lighting, Inc.
Columbus, OH, USA
137640-07-590 Island/Pool Table-4 Light +
363161
137640-07-590 Island/Pool Table-4 Light + 363161
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.80 Length 9.80 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.80
Length 9.80
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363161
Product Name 137640-07-590 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details