Capital Lighting, Inc. 133350-08-702 Mini Pendants-Rod 363148

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 18.00 Length 18.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 18.00 Length 18.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
133350-08-702 Mini Pendants-Rod - 363148 - Capital Lighting, Inc.
Columbus, OH, USA
133350-08-702 Mini Pendants-Rod
363148
133350-08-702 Mini Pendants-Rod 363148
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 18.00 Length 18.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 8.90
Height: 18.00
Length 18.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363148
Product Name 133350-08-702 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details