Capital Lighting, Inc. 103305-07-CTO Mid. Chandeliers-Other 363144

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.60 Height: 31.00 Bulb Type: G-9 Qty: 6 Wattage: 25 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.60 Height: 31.00 Bulb Type: G-9 Qty: 6 Wattage: 25 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
103305-07-CTO Mid. Chandeliers-Other - 363144 - Capital Lighting, Inc.
Columbus, OH, USA
103305-07-CTO Mid. Chandeliers-Other
363144
103305-07-CTO Mid. Chandeliers-Other 363144
PRODUCT DETAILS / SPECS Width/Dia: 24.60 Height: 31.00 Bulb Type: G-9 Qty: 6 Wattage: 25 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 24.60
Height: 31.00
Bulb
Type: G-9
Qty: 6
Wattage: 25
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363144
Product Name 103305-07-CTO Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details