Capital Lighting, Inc. 126620-07-700 Semi-Flush Mts.-Other 363143

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 5.70 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 5.70 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
126620-07-700 Semi-Flush Mts.-Other - 363143 - Capital Lighting, Inc.
Columbus, OH, USA
126620-07-700 Semi-Flush Mts.-Other
363143
126620-07-700 Semi-Flush Mts.-Other 363143
PRODUCT DETAILS / SPECS Width/Dia: 17.80 Height: 5.70 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 17.80
Height: 5.70
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363143
Product Name 126620-07-700 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details