Capital Lighting, Inc. 126745-07-H97 Semi-Flush Mts.-Bowl Style 363140

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
126745-07-H97 Semi-Flush Mts.-Bowl Style - 363140 - Capital Lighting, Inc.
Columbus, OH, USA
126745-07-H97 Semi-Flush Mts.-Bowl Style
363140
126745-07-H97 Semi-Flush Mts.-Bowl Style 363140
PRODUCT DETAILS / SPECS Width/Dia: 14.20 Height: 4.70 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 14.20
Height: 4.70
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363140
Product Name 126745-07-H97 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details