Capital Lighting, Inc. 203110-07-689 Sconces-Single Candle 363137

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
203110-07-689 Sconces-Single Candle - 363137 - Capital Lighting, Inc.
Columbus, OH, USA
203110-07-689 Sconces-Single Candle
363137
203110-07-689 Sconces-Single Candle 363137
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363137
Product Name 203110-07-689 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details