Capital Lighting, Inc. 204795-08-G347 Sconces-Quad plus 363136

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 23.60 Bulb Type: G-9 Qty: 4 Wattage: 25 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 23.60 Bulb Type: G-9 Qty: 4 Wattage: 25 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
204795-08-G347 Sconces-Quad plus - 363136 - Capital Lighting, Inc.
Columbus, OH, USA
204795-08-G347 Sconces-Quad plus
363136
204795-08-G347 Sconces-Quad plus 363136
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 23.60 Bulb Type: G-9 Qty: 4 Wattage: 25 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 5.30
Height: 23.60
Bulb
Type: G-9
Qty: 4
Wattage: 25
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363136
Product Name 204795-08-G347 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details