Capital Lighting, Inc. 205001R-07-H350 Sconces-Single Glass 363130

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
205001R-07-H350 Sconces-Single Glass - 363130 - Capital Lighting, Inc.
Columbus, OH, USA
205001R-07-H350 Sconces-Single Glass
363130
205001R-07-H350 Sconces-Single Glass 363130
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 20.20 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 20.20
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363130
Product Name 205001R-07-H350 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details