Capital Lighting, Inc. 306567-15-CTO Exterior -Wall Mount 363128

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Opaque Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Opaque Bronze

Suppliers

Company
Product
Description
Supplier Links
306567-15-CTO Exterior -Wall Mount - 363128 - Capital Lighting, Inc.
Columbus, OH, USA
306567-15-CTO Exterior -Wall Mount
363128
306567-15-CTO Exterior -Wall Mount 363128
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Opaque Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Opaque Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363128
Product Name 306567-15-CTO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details