Capital Lighting, Inc. 306565-55-H330 Exterior -Wall Mount 363125

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Handrubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Handrubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
306565-55-H330 Exterior -Wall Mount - 363125 - Capital Lighting, Inc.
Columbus, OH, USA
306565-55-H330 Exterior -Wall Mount
363125
306565-55-H330 Exterior -Wall Mount 363125
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Handrubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Handrubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363125
Product Name 306565-55-H330 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details