Capital Lighting, Inc. 289450-07-719 Lamps-Swing Arm-Wall 363124

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.90 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.90 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
289450-07-719 Lamps-Swing Arm-Wall - 363124 - Capital Lighting, Inc.
Columbus, OH, USA
289450-07-719 Lamps-Swing Arm-Wall
363124
289450-07-719 Lamps-Swing Arm-Wall 363124
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.90 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 34.90
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363124
Product Name 289450-07-719 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details