Capital Lighting, Inc. 304301-55-I356 Exterior -Wall Mount 363123

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 10.30 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Handrubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 10.30 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Handrubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
304301-55-I356 Exterior -Wall Mount - 363123 - Capital Lighting, Inc.
Columbus, OH, USA
304301-55-I356 Exterior -Wall Mount
363123
304301-55-I356 Exterior -Wall Mount 363123
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 10.30 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Handrubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 9.20
Height: 10.30
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Handrubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363123
Product Name 304301-55-I356 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details