Capital Lighting, Inc. 306510-17-G337 Exterior -Wall Mount 363121

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 7.30 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 7.30 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
306510-17-G337 Exterior -Wall Mount - 363121 - Capital Lighting, Inc.
Columbus, OH, USA
306510-17-G337 Exterior -Wall Mount
363121
306510-17-G337 Exterior -Wall Mount 363121
PRODUCT DETAILS / SPECS Width/Dia: 7.60 Height: 7.30 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Opaque Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 7.60
Height: 7.30
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Opaque Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363121
Product Name 306510-17-G337 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details