Capital Lighting, Inc. 207801-07-H351 Sconces-Double Glass 363112

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.30 Height: 20.10 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.30 Height: 20.10 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
207801-07-H351 Sconces-Double Glass - 363112 - Capital Lighting, Inc.
Columbus, OH, USA
207801-07-H351 Sconces-Double Glass
363112
207801-07-H351 Sconces-Double Glass 363112
PRODUCT DETAILS / SPECS Width/Dia: 3.30 Height: 20.10 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 3.30
Height: 20.10
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363112
Product Name 207801-07-H351 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 472mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details