Capital Lighting, Inc. 207720-05-CTO Sconces-Single Glass 363111

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Bronze

Suppliers

Company
Product
Description
Supplier Links
207720-05-CTO Sconces-Single Glass - 363111 - Capital Lighting, Inc.
Columbus, OH, USA
207720-05-CTO Sconces-Single Glass
363111
207720-05-CTO Sconces-Single Glass 363111
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.50
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363111
Product Name 207720-05-CTO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details