Capital Lighting, Inc. 207801-07-G351 Sconces-Double Glass 363110

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.30 Height: 20.10 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.30 Height: 20.10 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
207801-07-G351 Sconces-Double Glass - 363110 - Capital Lighting, Inc.
Columbus, OH, USA
207801-07-G351 Sconces-Double Glass
363110
207801-07-G351 Sconces-Double Glass 363110
PRODUCT DETAILS / SPECS Width/Dia: 3.30 Height: 20.10 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 3.30
Height: 20.10
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363110
Product Name 207801-07-G351 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details