Capital Lighting, Inc. 272905-08-649 Lamps-Table Lamps 363105

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.80 Length 12.80 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.80 Length 12.80 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
272905-08-649 Lamps-Table Lamps - 363105 - Capital Lighting, Inc.
Columbus, OH, USA
272905-08-649 Lamps-Table Lamps
363105
272905-08-649 Lamps-Table Lamps 363105
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.80 Length 12.80 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.80
Length 12.80
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363105
Product Name 272905-08-649 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details