Capital Lighting, Inc. 232850-07-683 Lamps-Floor Lamps 363104

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 65.90 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 65.90 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
232850-07-683 Lamps-Floor Lamps - 363104 - Capital Lighting, Inc.
Columbus, OH, USA
232850-07-683 Lamps-Floor Lamps
363104
232850-07-683 Lamps-Floor Lamps 363104
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 65.90 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 65.90
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363104
Product Name 232850-07-683 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details