Capital Lighting, Inc. 272850-08-716 Lamps-Table Lamps 363102

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
272850-08-716 Lamps-Table Lamps - 363102 - Capital Lighting, Inc.
Columbus, OH, USA
272850-08-716 Lamps-Table Lamps
363102
272850-08-716 Lamps-Table Lamps 363102
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.70
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363102
Product Name 272850-08-716 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details