Capital Lighting, Inc. 90019-BS/COB Mini Pendants-Cable 362869

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594026412 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594026412 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
90019-BS/COB Mini Pendants-Cable - 362869 - Capital Lighting, Inc.
Columbus, OH, USA
90019-BS/COB Mini Pendants-Cable
362869
90019-BS/COB Mini Pendants-Cable 362869
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 15.00 Length 15.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594026412 Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 15.00
Length 15.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594026412
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362869
Product Name 90019-BS/COB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details