Capital Lighting, Inc. 72980-BS/SARO Mini Pendants-Cable 362844

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
72980-BS/SARO Mini Pendants-Cable - 362844 - Capital Lighting, Inc.
Columbus, OH, USA
72980-BS/SARO Mini Pendants-Cable
362844
72980-BS/SARO Mini Pendants-Cable 362844
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Length 14.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Brushed Steel
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362844
Product Name 72980-BS/SARO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details