Capital Lighting, Inc. 90932-BS/COB Mini Pendants-Cable 362833

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594028805 Category: Low Voltage Pendant Glass: Cobalt Blue Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594028805 Category: Low Voltage Pendant Glass: Cobalt Blue Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
90932-BS/COB Mini Pendants-Cable - 362833 - Capital Lighting, Inc.
Columbus, OH, USA
90932-BS/COB Mini Pendants-Cable
362833
90932-BS/COB Mini Pendants-Cable 362833
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 20.00 Length 20.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594028805 Category: Low Voltage Pendant Glass: Cobalt Blue Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 20.00
Length 20.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594028805
Category: Low Voltage Pendant
Glass: Cobalt Blue
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362833
Product Name 90932-BS/COB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details