Capital Lighting, Inc. 94924-BS/AMZ Mini Pendants-Cable 362820

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594087710 Category: Low Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594087710 Category: Low Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
94924-BS/AMZ Mini Pendants-Cable - 362820 - Capital Lighting, Inc.
Columbus, OH, USA
94924-BS/AMZ Mini Pendants-Cable
362820
94924-BS/AMZ Mini Pendants-Cable 362820
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594087710 Category: Low Voltage Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Length 14.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594087710
Category: Low Voltage Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362820
Product Name 94924-BS/AMZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details